The MSM5117800C-60J is a high-speed, high-density Dynamic Random Access Memory (DRAM) chip manufactured by OKI/Metcal. This memory component is designed for applications requiring rapid data access and storage, offering a balance of performance and capacity.
Applications:
- High-performance computing systems
- Graphics processing units (GPUs)
- Main memory in embedded systems
- Cache memory in processors
- Digital signal processing (DSP) applications
Features:
- High-speed data access with a 60ns access time.
- High Density DRAM
- Low power consumption for energy-efficient operation.
- TTL compatible inputs and outputs.
- Refresh modes including self-refresh and hidden refresh.
- Advanced process technology for enhanced reliability.
Benefits:
- Enables faster system performance due to rapid data retrieval.
- Reduces overall system power consumption, extending battery life in portable devices.
- Provides stable and reliable memory operation under varying conditions.
- Simplifies integration into existing systems with standard TTL compatibility.
- Offers various refresh options for optimized power management.
The MSM5117800C-60J is fabricated using advanced manufacturing processes, ensuring high reliability and performance. It is available in a standard package for easy mounting on printed circuit boards. This DRAM chip is commonly used in applications where fast access times and moderate storage capacity are crucial, such as in high-speed data processing and embedded systems.
Technical Specifications:
- Access Time: 60ns
- Operating Voltage: Typically 5V
- Package Type: DIP (Dual In-line Package) or similar
- Operating Temperature Range: Standard commercial temperature range