EN
  • EN
  • DE

TWR-K40X256-KIT

Part No TWR-K40X256-KIT
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TOWER SYSTEM K40 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP
Series Kinetis
Package Box
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Tower System
Utilized IC / Part K40
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Board Type Evaluation Platform
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8471.50.0150
Win Source Part Number 937922-TWR-K40X256-KIT
Ultra Librarian 3D Model Ultra Librarian TWR-K40X256-KIT CAD Model

Description

The NXP TWR-K40X256-KIT is a versatile and powerful development tool designed for engineers and enthusiasts looking to explore the capabilities of the Kinetis K40 microcontroller family. This comprehensive kit serves as a platform for rapid prototyping and is part of the Tower System, a modular development platform that enables advanced development and quick proof-of-concept creation.

Key Features

  • MCU Core: The centerpiece of the kit is the Kinetis K40 microcontroller, which features an ARM Cortex-M4 core running at up to 100 MHz, providing a blend of performance and energy efficiency.
  • Memory and Storage: It comes with 256 KB of flash memory and 64 KB of RAM, allowing for robust application development and data storage.
  • Rich Connectivity: The development kit includes a variety of connectivity options such as USB 2.0 Full Speed, Ethernet, CAN, and a host of other serial communication interfaces.
  • Integrated Peripherals: Onboard peripherals include a 3-axis accelerometer, a capacitive touchpad, a potentiometer, and battery-backed real-time clock, among others.
  • Modular System: The Tower System's modular design enables the TWR-K40X256-KIT to interface with other Tower System modules, expanding its capabilities with additional sensors, actuators, and connectivity modules.
  • Software Development: The kit is supported by NXP's software development tools, including the MCUXpresso IDE and software development kit (SDK), which provide comprehensive software libraries and examples to accelerate development.
  • Debugging Features: The onboard OSJTAG circuit provides a debug interface without the need for external tools, simplifying the process of program development and debugging.

Target Applications

The TWR-K40X256-KIT is ideal for a wide range of applications that require advanced processing capabilities and connectivity. These include industrial control, medical devices, smart metering, and home automation systems. Its flexible design and comprehensive development environment make it an excellent choice for both professional and educational purposes.

In conclusion, the NXP TWR-K40X256-KIT is a feature-rich development kit that offers a powerful platform for unleashing the potential of the Kinetis K40 microcontrollers, enabling developers to turn their innovative ideas into reality with speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess