EN
  • EN
  • DE

UBA2010T/N4

Part No UBA2010T/N4
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398057-UBA2010T/N4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2010T/N4 CAD Model

Description

NXP UBA2010T/N4 High-Voltage Half-Bridge Driver

The UBA2010T/N4, manufactured by NXP Semiconductors, is a high-voltage, high-performance half-bridge driver designed for driving power MOSFETs or IGBTs. This versatile IC is primarily used in a variety of power conversion applications, including resonant converters, switch-mode power supplies, and electronic lighting ballasts for fluorescent lighting. The UBA2010T/N4 is an integral component for ensuring efficient power management and control in these systems.

One of the key features of the UBA2010T/N4 is its ability to operate at a wide range of supply voltages, typically from 9.0 V to 18 V, which makes it suitable for various power applications. The device integrates a high-voltage level-shift circuit that facilitates the direct drive of the power switches, enhancing the performance and reliability of the overall system.

The UBA2010T/N4 also includes a range of protection features to ensure the longevity and safety of the application. These include under-voltage lockout (UVLO) to prevent operation at insufficient voltages, over-temperature protection, and an adjustable dead time to prevent cross-conduction of the power switches. Additionally, the IC is equipped with a bootstrap diode for the high-side gate drive supply, simplifying the circuit design and reducing external component count.

Designed for ease of use, the UBA2010T/N4 comes in a compact SO16 package, which is optimized for minimal footprint and ease of PCB layout. Its high switching frequency capability allows designers to use smaller external components, thereby reducing the size and cost of the end product. Furthermore, the IC's logic level inputs are compatible with standard CMOS or LSTTL outputs, making it easy to interface with microcontrollers or other control circuits.

Overall, the UBA2010T/N4 by NXP is a robust and efficient solution for driving high-voltage power switches. Its combination of performance, protection features, and ease of integration make it an excellent choice for engineers and designers looking to improve their power conversion systems.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess