EN
  • EN
  • DE

UBA2017AP/1

Part No UBA2017AP/1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTLR CFL HF-TL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Controller
Supply Voltage - Operating 11.9 V to 13.8 V
Operating Supply Current 1.7mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 048408-UBA2017AP/1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2017AP/1 CAD Model

Description

The NXP UBA2017AP/1 is a cutting-edge Integrated Circuit (IC) designed specifically for driving Compact Fluorescent Lamps (CFLs) and Tube Lamps (TLs). This versatile IC is a member of NXP's high-performance lighting solutions, offering a robust feature set to enhance the efficiency and longevity of lighting systems.

Key Features

  • Integrated Half-Bridge Controller: The UBA2017AP/1 contains a half-bridge control circuit that operates at high voltages, enabling direct control of the lamp power stage.
  • Dimming Capability: With its built-in dimming control, this IC allows for adjustable light output, providing energy savings and the flexibility to create the desired ambiance.
  • Protection Functions: It comes equipped with multiple protection features such as overcurrent protection, undervoltage lockout, and overtemperature shutdown, ensuring safe and reliable operation under various conditions.
  • High Efficiency: The IC is designed for high efficiency, reducing power losses and heat generation, thereby extending the life of the lamps.
  • Frequency Control: It offers frequency control during preheat and dimming, which helps optimize lamp performance and increase its lifespan.

Applications

The UBA2017AP/1 is ideal for a wide range of applications that require high-efficiency lighting control, including:

  • Residential and commercial lighting fixtures
  • Emergency lighting systems
  • Architectural lighting
  • Task lighting
  • Backlighting for LCD displays

Technical Specifications

The UBA2017AP/1 operates over a wide supply voltage range and is housed in a DIP16 package, making it suitable for through-hole PCB mounting. With its high level of integration, this IC simplifies circuit design and helps reduce the overall component count, leading to cost-effective and compact lighting solutions.

For manufacturers and designers looking to create advanced lighting systems with a focus on energy efficiency and reliability, the NXP UBA2017AP/1 offers a compelling solution that balances performance with ease of use.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6842 $59.0524
53+ $2.2026 $116.7378
82+ $2.1333 $174.9306
112+ $2.0651 $231.2912
145+ $1.9958 $289.3910
194+ $1.7891 $347.0854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess