EN
  • EN
  • DE

UBA2024AP/N1,112

Part No UBA2024AP/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8-DIP / Integrated Circuits to drive fluorescent lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz ~ 42.68kHz
Operating Supply Voltage 11.4 V ~ 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 1.35A
Dimming No
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 798626-UBA2024AP/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name UBA2024
Introduction Date November 08, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UBA2024AP/N1,112 CAD Model

Description

Introducing the UBA2024AP/N1,112 High-Voltage IC from NXP

The UBA2024AP/N1,112, a cutting-edge high-voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, is engineered to provide an efficient and reliable solution for advanced lighting applications. This IC is particularly suitable for compact fluorescent lamps (CFLs) and offers a host of features designed to enhance performance, extend lifespan, and ensure safety in a variety of lighting systems.

Key Features and Benefits

  • High-Voltage Control: The UBA2024AP/N1,112 operates at a high voltage, making it ideal for applications that require robust power management. This feature ensures that the IC can handle the demands of CFLs, providing stable operation even under fluctuating power conditions.
  • Energy Efficiency: Designed with energy conservation in mind, this IC helps reduce power consumption, thereby lowering energy costs and contributing to a greener environment.
  • Longevity: The UBA2024AP/N1,112 is built to last. It is made with high-quality materials that can withstand the test of time, ensuring a long operational life for your lighting solutions.
  • Compact Design: This IC is created with a compact form factor, allowing for integration into a wide range of lighting fixtures without taking up excessive space. This makes it a versatile choice for designers looking to maximize functionality in limited spaces.
  • Integrated Safety Features: Safety is a paramount concern in electrical applications. The UBA2024AP/N1,112 includes built-in protection mechanisms to prevent damage from overvoltage, overcurrent, and other electrical anomalies.

Applications

The UBA2024AP/N1,112 is particularly adept for use in:

  • Compact Fluorescent Lamps (CFLs)
  • Energy-saving lighting systems
  • Electronic ballasts
  • Lighting circuits requiring precise control

Technical Specifications

With its robust design and advanced features, the UBA2024AP/N1,112 from NXP Semiconductors is a top choice for manufacturers and engineers looking for a high-performance lighting solution. Its technical specifications ensure compatibility with a range of applications and the ability to meet the rigorous demands of modern lighting systems.

In conclusion, the UBA2024AP/N1,112 is a testament to NXP's commitment to innovation and quality in the semiconductor industry. Whether for commercial or residential lighting, this IC stands as a reliable and efficient component that can significantly enhance the performance of your lighting products.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7269 $63.6345
12+ $10.4424 $125.3088
18+ $10.1166 $182.0988
24+ $9.7898 $234.9552
31+ $9.4641 $293.3871
41+ $8.4846 $347.8686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess