EN
  • EN
  • DE

UBA2032TS/N3

Part No UBA2032TS/N3
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 742875-UBA2032TS/N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2032TS/N3 CAD Model

Description

The UBA2032TS/N3 is a sophisticated high voltage Integrated Circuit (IC) manufactured by NXP Semiconductors, designed primarily for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. This versatile IC is an ideal choice for engineers looking to enhance the performance and longevity of their lighting solutions in various display technologies.

Key Features

  • Integrated Half-Bridge Controller: The UBA2032TS/N3 features an integrated half-bridge controller that simplifies the design process by reducing the number of external components required. This integration ensures a more compact design and improved reliability.
  • High Voltage Capability: With the ability to handle high voltages, this IC is suitable for applications that require a robust driving solution for their lighting systems, ensuring efficient operation even under fluctuating power supply conditions.
  • Dimming Functionality: It comes with built-in dimming control, providing the flexibility to adjust the brightness of the backlight as needed, enhancing the user experience and contributing to energy savings.
  • Protection Features: The UBA2032TS/N3 is equipped with multiple protection features, including overvoltage, undervoltage, and overtemperature protections, safeguarding the IC and the lighting system from potential damage caused by abnormal operating conditions.
  • Frequency Control: This IC offers frequency control options that help to avoid audible noise and electromagnetic interference (EMI), ensuring a noise-free operation which is essential for consumer electronics.

Applications

The UBA2032TS/N3 is highly suited for a range of applications, particularly where efficient and reliable backlighting is critical. These include:

  • LCD Televisions
  • Desktop Monitors
  • Notebook Computers
  • Automotive Displays
  • Industrial Instrumentation Panels

Technical Specifications

With an operating temperature range of -40°C to +150°C and available in a surface-mount package, the UBA2032TS/N3 is designed to meet the rigorous demands of modern electronic devices. Its technical specifications ensure that it can be integrated into a variety of designs with different power requirements, making it a versatile choice for designers looking to optimize their lighting solutions.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1776 $58.4864
34+ $3.4280 $116.5520
53+ $3.3206 $175.9918
72+ $3.2132 $231.3504
93+ $3.1070 $288.9510
125+ $2.7847 $348.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess