EN
  • EN
  • DE

MRF8S9100HSR5

Part No MRF8S9100HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 920MHZ NI-780S / RF Mosfet 28 V 500 mA 920MHz 19.3dB 72W NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Discontinued
Technology LDMOS
Frequency 920MHz
Gain 19.3dB
Voltage - Test 28 V
Current - Test 500 mA
Power - Output 72W
Voltage - Rated 70 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF8
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Win Source Part Number 885931-MRF8S9100HSR5
Ultra Librarian 3D Model Ultra Librarian MRF8S9100HSR5 CAD Model

Description

NXP MRF8S9100HSR5 RF Power Transistor

The NXP MRF8S9100HSR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed for broadband commercial and industrial applications. With an exceptional combination of high efficiency and wide bandwidth capabilities, this device is ideally suited for use in broadcast transmitters, cellular base stations, and a variety of RF energy applications.

Key Features:

  • Frequency Range: The MRF8S9100HSR5 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Output Power: This device can deliver a high output power of 100 W CW over its entire operating band, ensuring robust performance for demanding applications.
  • High Gain: With a high gain of 18 dB, the transistor amplifies RF signals effectively, which is crucial for high-quality transmission and reception.
  • High Efficiency: The MRF8S9100HSR5 is designed to provide high efficiency, reducing power consumption and heat generation, which is essential for maintaining reliability and longevity in high-power systems.
  • Thermal Performance: The device features excellent thermal performance thanks to its over-molded plastic package, which aids in heat dissipation and ensures stable operation under varying conditions.
  • Ruggedness: Engineered for durability, the transistor can withstand severe load mismatch conditions with high breakdown voltages, making it a reliable choice for critical applications.

Applications:

  • Commercial and Industrial Broadcast Transmitters
  • Cellular Base Station Amplifiers
  • RF Energy and Heating
  • Industrial, Scientific, and Medical (ISM) Applications
  • RF Plasma Lighting

The MRF8S9100HSR5 is a testament to NXP's commitment to providing high-quality, reliable RF solutions. By integrating this powerful LDMOS transistor into your design, you can expect a significant boost in performance, efficiency, and operational longevity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess