The NXP UDA1334BTS is a state-of-the-art low power stereo Digital-to-Analog Converter (DAC) designed for a wide range of audio applications. This high-performance DAC is ideal for portable devices where power efficiency is a critical factor, such as MP3 players, smartphones, and tablets, as well as for high-quality audio systems where pristine sound quality is paramount.
Key Features
- High-Quality Audio: The UDA1334BTS delivers exceptional sound quality with a Signal-to-Noise Ratio (SNR) that ensures a clear, noise-free audio experience.
- Low Power Consumption: Engineered for efficiency, the DAC minimizes power usage, making it perfect for battery-operated devices.
- Sampling Frequency: It supports a wide range of sampling frequencies from 8 kHz to 48 kHz, allowing for versatile audio playback options.
- Integrated Interpolation Filter: The built-in interpolation filter further enhances audio quality by reducing digital noise at higher frequencies.
- Easy Integration: The UDA1334BTS comes in a compact SOT96-1 package, making it easy to integrate into various circuit designs.
Applications
The versatility of the NXP UDA1334BTS makes it suitable for a multitude of audio applications, including:
- Portable audio devices like MP3 players and portable media players
- Smartphones and tablets requiring high-quality audio playback
- Wireless speakers and headphones
- Home audio systems and soundbars
- Automotive audio systems
Technical Specifications
Parameter
Value
Resolution
24-bit
THD+N
-85 dB
Dynamic Range
100 dB
Power Supply
2.7V to 3.6V
Package
SOT96-1
With its combination of low power consumption, high audio fidelity, and ease of integration, the NXP UDA1334BTS is an excellent choice for designers looking to enhance the audio capabilities of their next-generation devices.