EN
  • EN
  • DE

SP8K5

Part No SP8K5
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Switching (30V, 3.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1257763-SP8K5
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8K5 CAD Model

Description

The SP8K5 is an N-channel power MOSFET manufactured by Rohm Semiconductor. It's designed for a variety of switching applications where efficiency and compact size are important. This MOSFET is known for its low on-resistance, which reduces power loss and improves overall performance in power management circuits.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Lighting
  • Motor Control Circuits

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Logic Level Drive: Allows direct drive from logic circuits, simplifying design.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Small Package: Available in a compact surface-mount package, saving board space.
  • Avalanche Rated: Provides enhanced robustness against voltage transients.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion.
  • Simplified Design: Logic level drive simplifies interfacing with digital control circuits.
  • Reduced Heat Generation: Lower conduction losses result in less heat, improving system reliability.
  • Compact Solution: Small package allows for integration into densely populated boards.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes, improving overall robustness.

Additional Details

The SP8K5 typically comes in a SOP-8 package. Key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating which varies based on the specific device and operating conditions. The RDS(on) is a critical parameter, often specified at different gate-source voltage levels. It's commonly used in power supplies for portable electronics, and other applications where a small, efficient switching device is needed.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Spansion
Need more? Email Us
Coilcraft
Lowest to $0.1042
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8939 $58.1035
160+ $0.7334 $117.3440
245+ $0.7106 $174.0970
340+ $0.6877 $233.8180
435+ $0.6647 $289.1445
585+ $0.5960 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess