EN
  • EN
  • DE

UJA1169TK/FZ

Part No UJA1169TK/FZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20HVSON  /  System Basis Chip Interface 20-HVSON (3.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Applications System Basis Chip
Interface CAN
Voltage - Supply 5V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting SMD (SMT)
Base Product Number UJA116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306627431
Standard Package 1,500
Win Source Part Number 978767-UJA1169TK/FZ
Ultra Librarian 3D Model Ultra Librarian UJA1169TK/FZ CAD Model

Description

Product Overview: NXP UJA1169TK/FZ

The NXP UJA1169TK/FZ is a sophisticated System Basis Chip (SBC) designed to support the secure networking requirements of in-vehicle networking systems. This compact and robust integrated circuit is part of NXP's high-performance automotive product lineup, specifically tailored for applications requiring a small footprint and low power consumption while providing a high level of functionality and reliability.

As an SBC, the UJA1169TK/FZ integrates multiple functions essential for automotive control units. It features a CAN (Controller Area Network) transceiver, which complies with the ISO 11898-2:2016 standard, ensuring reliable communication at data rates up to 1 Mbit/s. The transceiver's role is to facilitate the transmission and reception of CAN frames, making it a crucial component for in-vehicle communication networks.

Additionally, the UJA1169TK/FZ boasts a voltage regulator with various operating modes, significantly optimizing the power consumption of the system it is integrated into. The voltage regulator supplies the microcontroller and other peripherals, demonstrating the chip's central role in power management.

The product is also equipped with a watchdog timer, which helps to ensure the system's safety by monitoring the proper operation of the microcontroller. If the microcontroller fails to reset the watchdog within a predefined time frame, the watchdog initiates a system reset, thereby preventing system failures and enhancing overall reliability.

For security purposes, the UJA1169TK/FZ includes a fail-safe feature that puts the system into a safe state in the event of a malfunction. This is particularly important in automotive applications where safety is paramount. The chip's protection mechanisms against over-temperature and short-circuit conditions further contribute to its robustness, making it suitable for the harsh environments found in automotive applications.

In summary, the NXP UJA1169TK/FZ is a highly integrated, feature-rich System Basis Chip that offers a combination of a CAN transceiver, voltage regulator, watchdog timer, and safety features, all designed to meet the stringent requirements of modern automotive electronics.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess