EN
  • EN
  • DE

UMA1015AM

Part No UMA1015AM
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-power dual frequency synthesizer for radio communications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1277254-UMA1015AM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMA1015AM CAD Model

Description

The NXP UMA1015AM is a state-of-the-art integrated circuit designed for high-performance applications in telecommunications. This advanced product is a testament to NXP's commitment to innovation and quality in the semiconductor industry. The UMA1015AM is tailored for use in a variety of communication systems, offering robust features that ensure reliable and efficient operation.

Key Features

  • Frequency Range: The UMA1015AM operates at a broad frequency range, making it versatile for different communication protocols and applications.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for product developers.
  • Low Power Consumption: It is designed with energy efficiency in mind, ensuring that devices using this chip maintain a long battery life and reduced power costs.
  • Durability: Built to last, the UMA1015AM can withstand harsh conditions, making it suitable for both consumer and industrial applications.

Applications

The UMA1015AM is ideal for a range of applications, including but not limited to:

  • Wireless communication systems
  • RF signal processing
  • Data transmission modules
  • Telecommunication infrastructure

Technical Specifications

Parameter Specification Supply Voltage Specified range (e.g., 3.3V) Operating Temperature Specified range (e.g., -40°C to +85°C) Package Type Surface-mount or through-hole (as per datasheet)

The UMA1015AM is available in different packaging options to accommodate a wide array of assembly techniques. Detailed technical information and datasheets can be obtained from NXP's official website or authorized distributors.

Conclusion

NXP's UMA1015AM is an excellent choice for designers looking for a reliable and high-performing integrated circuit for their communication solutions. With its robust feature set and flexible application range, it stands out as a competitive component in the telecommunications sector.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $24.7389
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6676 $60.0840
215+ $0.5479 $117.7985
330+ $0.5308 $175.1640
450+ $0.5137 $231.1650
585+ $0.4964 $290.3940
780+ $0.4451 $347.1780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess