EN
  • EN
  • DE

XPC850ZT66BU

Part No XPC850ZT66BU
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 66MHz 256-Pin BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Win Source Part Number 800126-XPC850ZT66BU
Popularity Medium
Supply and Demand Status Limited
Family Name XPC850DE
Introduction Date November 13, 2001
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XPC850ZT66BU CAD Model

Description

Introducing the XPC850ZT66BU Microprocessor from NXP

The XPC850ZT66BU is a high-performance, 32-bit microprocessor designed by NXP Semiconductors, a leader in innovative and reliable processing solutions. This microprocessor is part of NXP's PowerQUICC family, which is renowned for its integration of complex communication peripherals and powerful processing cores. The XPC850ZT66BU is particularly tailored for embedded applications that demand high-speed data processing and efficient communication capabilities.

Key Features of the XPC850ZT66BU

  • Integrated PowerPC Core: At the heart of the XPC850ZT66BU is a robust PowerPC core that runs at a speed of 66 MHz, providing the computational power needed for demanding tasks.
  • On-Chip Memory Management: The microprocessor includes a Memory Management Unit (MMU) that facilitates complex memory handling, allowing for advanced operating systems and applications to run smoothly.
  • Multiple Communication Interfaces: It features a variety of communication interfaces, including Ethernet, UART, and I2C, making it versatile for a range of connectivity requirements.
  • Flexible Bus Interface: The device supports a flexible bus interface, which is compatible with a wide range of peripherals and memory expansions, enhancing the system's scalability.

Applications

The XPC850ZT66BU is designed to meet the needs of a wide array of applications, particularly those within the networking and communication sectors. Its robust feature set makes it ideal for:

  • Embedded Control Systems
  • Networking Equipment such as Routers and Switches
  • Industrial Control and Automation
  • Wireless Infrastructure

Reliability and Support

NXP's commitment to quality ensures that the XPC850ZT66BU microprocessor is built to the highest standards of reliability. Additionally, NXP provides comprehensive technical support and extensive documentation, making it easier for engineers to integrate this microprocessor into their designs and troubleshoot any issues that may arise.

The XPC850ZT66BU is not just a component; it's a powerful, versatile building block that can elevate the performance of your embedded systems to new heights. Whether you're designing the next generation of networking equipment or looking for a reliable processor for industrial applications, the XPC850ZT66BU from NXP is an excellent choice that combines performance, integration, and reliability.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess