EN
  • EN
  • DE

OZ9601SN

Part No OZ9601SN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264801-OZ9601SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9601SN CAD Model

Description

The OZ9601SN is a high-performance, cost-effective controller designed for cold cathode fluorescent lamp (CCFL) backlight applications. It's manufactured by O2Micro and primarily used in LCD monitors and televisions to power the backlight system. This controller incorporates several key features to optimize efficiency and ensure reliable operation of the CCFL lamps.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • Industrial Displays

Features

  • High-Efficiency Operation: Optimized for low power consumption and high brightness output.
  • Integrated PWM Dimming Controller: Provides precise brightness control for the backlight.
  • Open Lamp Protection: Shuts down the inverter in the event of an open lamp condition to prevent damage.
  • Overvoltage Protection: Protects the circuit from voltage spikes and surges.
  • Overcurrent Protection: Limits the current flow to prevent damage from short circuits.
  • Soft Start: Gradually increases the voltage to the lamp to reduce stress and extend lamp life.
  • Frequency Adjustability: Allows for fine-tuning of the operating frequency to optimize performance.

Benefits

  • Improved Display Brightness: Provides consistent and reliable backlight illumination for enhanced viewing experience.
  • Extended Lamp Life: Incorporates features to minimize stress on the CCFL lamps, extending their operational lifespan.
  • Reduced Power Consumption: Optimizes energy efficiency, reducing overall power consumption and heat generation.
  • Enhanced System Reliability: Integrated protection features prevent damage from various fault conditions, ensuring reliable operation.
  • Simplified Design: Integrates multiple functions into a single chip, reducing the number of external components required.

The OZ9601SN uses a pulse-width modulation (PWM) technique to control the brightness of the CCFL lamp. It also incorporates various protection features, such as overvoltage, overcurrent, and open-lamp protection. These features ensure the reliable and safe operation of the backlight system. It is designed to drive single or multiple CCFL lamps in a push-pull or half-bridge inverter topology. The controller operates over a wide input voltage range and provides a stable and adjustable output voltage. The OZ9601SN is available in a small outline package (SOP), making it suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess