EN
  • EN
  • DE
  • IT

OZ9965IRN-A-O-TR

Part No OZ9965IRN-A-O-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833224-OZ9965IRN-A-O-TR
Ultra Librarian 3D Model Ultra Librarian OZ9965IRN-A-O-TR CAD Model

Description

The OZ9965IRN-A-O-TR is an electronic component manufactured by O2MICRO. It is a low-popularity product that falls under the category of uncategorized electronic components.

  • Manufacturer: O2MICRO
  • Category: Uncategorized
  • Popularity: Low
  • Win Source Part Number: 833224-OZ9965IRN-A-O-TR
  • Description: A high-performance, low-cost LCD monitor controller with a built-in OSD (On-Screen Display) and a programmable gamma correction circuit.
  • Application: Designed to offer a cost-effective solution for various LCD monitor applications, including desktop monitors, notebook displays, and LCD TVs.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess