The OZ9972AGN-A1-0-TR is a high-performance LED backlight controller from O2Micro, designed for LCD panels in various applications. This controller integrates advanced features for efficient and reliable LED driving, dimming control, and protection, optimizing the performance and longevity of LED backlighting systems.
Applications:
- LCD TVs
- LCD Monitors
- Notebook Displays
- Industrial Displays
Features:
- High-Efficiency Step-Up Converter: The OZ9972AGN-A1-0-TR uses a high-efficiency step-up (boost) converter to provide the necessary voltage for driving the LED backlight string, ensuring minimal power loss.
- Adaptive Voltage Control: This feature dynamically adjusts the output voltage to optimize LED current regulation and improve overall efficiency based on the number of LEDs and their forward voltage characteristics.
- PWM Dimming: Precise PWM dimming control enables fine-tuning of backlight brightness levels, resulting in accurate and consistent display quality.
- Multiple Protection Mechanisms: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to ensure robust system reliability and prevent damage to LEDs and controller.
- Open LED Detection: Detects open LED conditions and takes appropriate action to maintain system stability and prevent further issues.
- Analog and PWM Dimming Combination: Supports both analog and PWM dimming methods, allowing for flexibility in brightness control and optimization for different display requirements.
Benefits:
- Improved Energy Efficiency: The high-efficiency converter and adaptive voltage control contribute to significant reductions in power consumption.
- Enhanced Display Quality: Accurate PWM dimming provides precise control over brightness and contrast, improving the overall visual experience.
- Increased System Reliability: Comprehensive protection features safeguard the LED backlight system against various fault conditions.
- Reduced Component Count: Integration of multiple functions into a single chip reduces the need for external components, lowering system cost and complexity.
- Flexibility in Dimming Control: Support for both analog and PWM dimming allows for customization to meet specific display requirements.
Additional Details:
The OZ9972AGN-A1-0-TR is typically packaged in a small form factor, suitable for integration into space-constrained applications. It is designed to operate within a specified temperature range to ensure stable performance in diverse environmental conditions. The device is also designed to minimize electromagnetic interference (EMI) to prevent disruption of other electronic components.