EN
  • EN
  • DE
  • IT

FPA600-150R-J

Part No FPA600-150R-J
Manufacturer Ohmite
Catalog Custom Parts (E - I)
Description 600 Watts Thick Film Power 150 Ohms 5%/ ARCOL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108124-FPA600-150R-J
Categories Custom Parts
Manufacturer Ohmite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPA600-150R-J CAD Model

Description

The FPA600-150R-J is a high-power thick film resistor manufactured by Ohmite. Part of the FPA600 series, this resistor is designed for demanding applications requiring high power dissipation, excellent pulse handling capabilities, and reliable performance in harsh environments. The 150R designation indicates a resistance value of 150 ohms.

Applications

  • Power supplies
  • Motor control circuits
  • Snubber circuits
  • Inrush current limiting
  • Braking resistors
  • High-frequency applications

Features

  • High Power Rating: Designed to dissipate significant power (600W) without compromising performance or reliability.
  • Thick Film Construction: Provides excellent stability, reliability, and pulse handling capability.
  • Non-Inductive Design: Minimizes inductance, making it suitable for high-frequency applications.
  • Direct Mounting: Designed for direct mounting to a heat sink for optimal thermal management.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) environmental standards.
  • Compact Size: Offers a high power-to-volume ratio.

Benefits

  • Reliable Performance: The thick film construction ensures long-term stability and reliable operation in demanding environments.
  • Efficient Heat Dissipation: Direct mounting to a heat sink enables efficient heat dissipation, maximizing power handling capability.
  • Versatile Applications: Suitable for a wide range of power applications due to its high power rating, non-inductive design, and pulse handling capabilities.
  • Compact Design: The compact size allows for integration into space-constrained designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations, minimizing the use of hazardous substances.
  • Reduced Inductance: The non-inductive design makes it suitable for use in high-frequency applications where inductance can be detrimental.

Additional Details

The FPA600-150R-J has a resistance tolerance that is typically 5%. It is crucial to mount the resistor on an appropriate heat sink to achieve its rated power dissipation. Proper heat sink selection depends on the ambient temperature and the amount of power being dissipated. Detailed derating curves are often available in the product datasheet. The resistor is designed for operation within a specified temperature range. This resistor is often bolted directly to a chassis or other metal surface for heat sinking.

You May Also Be Interested in

National Semiconductor (TI)
French Electronic Distributor since 1988
Need more? Email Us
Murata Electronics North America
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
California Micro Devices Corp
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.5564 $108.5564
2+ $105.0546 $210.1092
3+ $101.5527 $304.6581
4+ $91.0473 $364.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess