EN
  • EN
  • DE

PS2-562K

Part No PS2-562K
Manufacturer Ohmite
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085981-PS2-562K
Categories OEM Parts(O-R)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2-562K CAD Model

Description

The PS2-562K is a wirewound resistor manufactured by Ohmite. It is designed for power dissipation applications where precision and reliability are required. The resistor is characterized by its robust construction and ability to handle significant power loads. The '562K' indicates a resistance value of 5.6 kOhms with a tolerance, typically 10%.

Applications:

  • Power Supplies: Used as bleeder resistors or current-limiting resistors.
  • Motor Control Circuits: Provides current sensing or braking resistance.
  • Audio Amplifiers: Utilized in load circuits or voltage dividers.
  • Testing Equipment: Functions as dummy loads or calibration resistors.
  • Industrial Automation: Employed in various control and power circuits.

Features:

  • Wirewound Construction: Offers high power dissipation capability.
  • High Power Rating: Designed to handle significant power loads.
  • Robust Design: Provides durability and long-term stability.
  • Flameproof Coating: Enhances safety by preventing combustion.
  • Precise Resistance Value: Ensures accurate performance in critical applications.

Benefits:

  • Reliable Performance: Provides consistent and stable resistance values.
  • High Power Handling: Allows use in high-power applications without failure.
  • Enhanced Safety: Prevents fire hazards due to the flameproof coating.
  • Long Service Life: Durable construction ensures extended operational lifespan.
  • Versatile Applications: Suitable for a wide range of power and control circuits.

Additional Details:

The PS2-562K typically features a power rating of 2 watts. The resistance tolerance is usually around 10%. It's constructed using a wirewound element encapsulated in a ceramic or similar high-temperature material. The operating temperature range usually spans from -55°C to +275°C. For precise specifications, including the exact power rating, temperature coefficient, and physical dimensions, consult the official Ohmite datasheet for this specific part number.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess