EN
  • EN
  • DE

M27C256H-55

Part No M27C256H-55
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023024-M27C256H-55
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256H-55 CAD Model

Description

The M27C256H-55 is a 256 Kbit (32Kb x 8) UV erasable PROM (EPROM) manufactured by OKI/Metcal. This memory device is commonly used in embedded systems and other applications requiring non-volatile storage that can be reprogrammed. The "-55" suffix indicates a speed grade, representing the access time in nanoseconds.

Applications

  • Embedded systems: Storing firmware, bootloaders, and configuration data.
  • Industrial control systems: Storing control algorithms and parameters.
  • Telecommunications equipment: Storing configuration data for network devices.
  • Instrumentation: Storing calibration data for measurement instruments.
  • Legacy computer systems: Replacing older ROMs and EPROMs.

Features

  • 256 Kbit (32Kb x 8) memory capacity: Stores a significant amount of data.
  • UV erasable: Can be erased and reprogrammed using ultraviolet light.
  • Fast access time: 55ns access time for quick data retrieval.
  • Single 5V power supply: Operates with a single 5V power supply.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic circuits.
  • Three-state output: Allows for easy memory expansion.

Benefits

  • Reprogrammability: Allows for firmware updates and modifications.
  • Non-volatile storage: Retains data even when power is removed.
  • Fast access time: Enables quick data retrieval for real-time applications.
  • Easy integration: Compatible with standard logic circuits and power supplies.
  • Wide temperature range: Suitable for use in a variety of environments.

Additional Details

The M27C256H-55 requires a UV eraser to erase the stored data. The programming voltage and timing parameters must be carefully controlled to ensure proper programming. Proper handling is crucial to prevent electrostatic discharge (ESD) damage. Consult the datasheet for specific programming and erasure instructions, as well as operating conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess