EN
  • EN
  • DE
  • IT

MSM514260A-70JS

Part No MSM514260A-70JS
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080437-MSM514260A-70JS
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514260A-70JS CAD Model

Description

The MSM514260A-70JS is a 262,144-word x 4-bit Dynamic RAM (DRAM) manufactured by OKI. It is designed for high-performance applications requiring fast access times and low power consumption. This DRAM utilizes OKI's advanced process technology to achieve a balance of speed and efficiency.

Applications

  • Cache memory in computer systems
  • Graphics cards
  • Digital signal processing (DSP) systems
  • High-speed data acquisition systems
  • Embedded systems requiring RAM

Features

  • Organization: 262,144 words x 4 bits
  • Access Time: 70ns
  • Power Supply Voltage: 5V
  • Operating Current: Low active and standby current
  • Package: SOJ (Small Outline J-lead)
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Input/Output: TTL compatible

Benefits

  • High Speed: 70ns access time enables rapid data retrieval, improving system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Compact Size: SOJ package allows for high-density board layouts.
  • TTL Compatibility: Simplifies interfacing with other digital components.
  • Reliable Data Storage: Ensures data integrity through refresh cycles.

Additional Details

The MSM514260A-70JS requires a stable 5V power supply for optimal operation. Proper decoupling capacitors should be used near the power supply pins to minimize noise. The refresh cycle must be implemented according to the manufacturer's specifications to prevent data loss. The part is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions.

The SOJ package allows for surface mounting, which is conducive to automated assembly processes. This part provides a cost-effective memory solution for various applications needing moderate amounts of high-speed RAM. It is essential to consult the datasheet for detailed timing diagrams and operating conditions to ensure proper system integration.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess