EN
  • EN
  • DE

MSM514400E-60SJ-R1

Part No MSM514400E-60SJ-R1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984471-MSM514400E-60SJ-R1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514400E-60SJ-R1 CAD Model

Description

The MSM514400E-60SJ-R1 is a 4Mbit Dynamic RAM (DRAM) manufactured by OKI Semiconductor (now Metcal). This memory chip is organized as 4,194,304 words x 1 bit. The "-60" indicates an access time of 60 nanoseconds, a critical specification for determining the speed at which data can be read from or written to the memory. DRAMs require periodic refreshing to maintain the stored data, distinguishing them from static RAM (SRAM).

Applications

  • Embedded systems: Used as main memory in various embedded systems, such as industrial controllers and communication equipment.
  • Graphics cards: Employed in older graphics cards as frame buffer memory.
  • Printers: Utilized in printers for storing print data and image buffers.
  • Test equipment: Used in test equipment for storing measurement data and program code.
  • Legacy computer systems: Found in older computer systems as main system memory.

Features

  • 4Mbit capacity: Provides 4,194,304 bits of storage capacity.
  • Fast access time: Offers a 60 nanosecond access time for quick data retrieval and storage.
  • Single power supply: Operates from a single 5V power supply.
  • TTL compatible inputs/outputs: Compatible with TTL logic levels for easy interfacing with other components.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits

  • Provides memory storage: Offers a substantial amount of memory storage for various applications.
  • Enables fast data access: Allows for quick data retrieval and storage, improving system performance.
  • Simplifies system design: Compatible with standard TTL logic levels, simplifying the integration process.
  • Reduces power consumption: Low power consumption helps to extend battery life in portable devices.
  • Enhances system performance: Improves overall system performance by providing fast and reliable memory access.

Additional Details

The MSM514400E-60SJ-R1 typically comes in a SOJ (Small Outline J-lead) package. Refreshing the DRAM is essential to prevent data loss; this is typically handled by a memory controller. The device has address lines that select the specific memory location to be accessed. Proper decoupling capacitors should be used to minimize noise on the power supply line. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. This part is considered obsolete and may be difficult to source. Replacement with modern memory chips is usually recommended for new designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess