EN
  • EN
  • DE

GCM1552C1H9R0DA01D

Part No GCM1552C1H9R0DA01D
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753325-GCM1552C1H9R0DA01D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GCM1552C1H9R0DA01D CAD Model

Description

The Murata GCM1552C1H9R0DA01D is a high-Q, low Equivalent Series Resistance (ESR) multilayer ceramic capacitor (MLCC). It is designed for high-frequency applications where stable performance and minimal signal loss are critical. These capacitors are widely used in various electronic circuits for decoupling, bypassing, filtering, and impedance matching.

Applications:

  • Mobile Communication Devices (Smartphones, Tablets)
  • Wireless Communication Systems (Wi-Fi, Bluetooth)
  • High-Frequency Circuits
  • RF Modules
  • Power Amplifiers
  • Matching Networks
  • Bypass and Decoupling Applications

Features:

  • High Q Factor: Minimizes energy loss and improves circuit efficiency.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves signal integrity.
  • Small Size (0402): Allows for high-density circuit designs.
  • Stable Capacitance: Maintains consistent performance over temperature and voltage variations.
  • Multilayer Ceramic Construction: Provides high reliability and ruggedness.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Excellent Frequency Characteristics: Performs optimally at high frequencies.

Benefits:

  • Improved Signal Integrity: High Q and low ESR minimize signal distortion and loss, resulting in cleaner signals.
  • Enhanced Circuit Efficiency: Low ESR reduces power dissipation, improving overall circuit efficiency.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Reliable Performance: Multilayer ceramic construction ensures long-term stability and reliability.
  • Reduced Noise: Effective decoupling and bypassing capabilities minimize noise and interference.
  • Stable Operation: Consistent capacitance value over a wide range of operating conditions.

Additional Details:

The GCM1552C1H9R0DA01D has a capacitance value of 9.0 pF, with a tolerance of +/- 0.5 pF. It features a voltage rating of 50 VDC. This capacitor utilizes a C0G (NP0) dielectric material, known for its excellent stability and low temperature coefficient. The operating temperature range is typically -55°C to +125°C. The 0402 case size corresponds to dimensions of 0.4 mm x 0.2 mm. Its construction involves alternating layers of ceramic dielectric and metal electrodes. The small size and excellent electrical characteristics make it suitable for densely packed circuit boards, especially in RF and high-speed digital applications. Further technical specifications can be found on the Murata website or in the component datasheet.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess