EN
  • EN
  • DE

MSM51V17805D-60

Part No MSM51V17805D-60
Manufacturer OKI/Metcal
Catalog Unclassified Memory
Description EDO 2Mx8-60 3.3V 2K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944462-MSM51V17805D-60
Series *
Ultra Librarian 3D Model Ultra Librarian MSM51V17805D-60 CAD Model

Description

The MSM51V17805D-60 is a 16-Mbit Dynamic RAM (DRAM) manufactured by OKI/Metcal. It's designed for applications requiring high-density memory with relatively fast access times.

Applications

  • Computer memory
  • Embedded systems
  • Graphics cards
  • Digital signal processing
  • Video game consoles

Features

  • 16 Mbit capacity (2M x 8 bits)
  • Access time: 60ns
  • Supply voltage: 3.3V
  • Refresh: 1024 cycles / 16ms
  • Operating current: 80mA (typical)
  • Standby current: 0.5mA (typical)
  • Package: SOJ or TSOP

Benefits

  • High density allows for large memory capacity in a small footprint.
  • Fast access time ensures quick data retrieval and processing.
  • Low voltage operation reduces power consumption, contributing to energy efficiency.
  • Suitable for a wide range of applications requiring reliable memory storage.
  • Compact package options facilitate easy integration into various systems.

Additional Details

The MSM51V17805D-60 is a page-mode DRAM, which allows for faster access to consecutive memory locations within the same row. It utilizes a refresh cycle to maintain data integrity, requiring a refresh of 1024 cycles every 16ms. The device operates on a 3.3V power supply, reducing power consumption compared to older 5V DRAMs. Its access time of 60ns makes it suitable for applications requiring relatively quick memory access. The device is available in SOJ and TSOP packages, offering flexibility in terms of mounting and integration into different circuit board layouts. The standby current is low, allowing for efficient power management when the device is not actively being accessed.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess