The Omega Engineering TL-S-250-1200-3 is a thermocouple probe designed for temperature measurement in a variety of industrial and laboratory applications. This specific model features a Type S thermocouple, a 250 mm sheath length, and a 1200 mm cable length with a stripped lead termination. It's engineered for accurate and reliable temperature sensing in high-temperature environments.
Applications
- Furnace temperature monitoring
- Kiln temperature measurement
- High-temperature process control
- Heat treating applications
- Semiconductor manufacturing
- Laboratory research
Features
- Type S thermocouple (Platinum Rhodium - 10% / Platinum)
- 250 mm stainless steel sheath
- 1200 mm insulated lead wire
- Stripped lead termination
- High-temperature resistance
- Durable construction
Benefits
- Accurate temperature measurement
- Reliable performance in high-temperature environments
- Long-lasting and durable
- Easy to install and use
- Suitable for a wide range of applications
Additional Details
The Type S thermocouple is known for its high accuracy and stability at high temperatures, typically up to 1600 °C (2912 °F). The stainless steel sheath protects the thermocouple wire from harsh environments, such as corrosive gases and liquids. The insulated lead wire ensures reliable signal transmission to the measuring instrument. The stripped lead termination allows for easy connection to thermocouple connectors or terminal blocks. For detailed specifications, including accuracy, temperature range, and response time, refer to the Omega Engineering TL-S-250-1200-3 datasheet.