EN
  • EN
  • DE

TL-S-260-50

Part No TL-S-260-50
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Temp Labels: Stick-On Labels RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961169-TL-S-260-50
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL-S-260-50 CAD Model

Description

The TL-S-260-50 is a thermocouple probe manufactured by Omega Engineering. It's specifically designed for temperature measurement in various industrial and laboratory applications. This probe provides accurate and reliable temperature readings, even in harsh environments.

Applications:

  • Industrial Process Monitoring: Measures temperatures in manufacturing processes, such as heat treating, plastics molding, and chemical processing.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems to monitor air and fluid temperatures.
  • Food Processing: Monitors temperatures in food storage, cooking, and packaging applications.
  • Laboratory Research: Employed in scientific experiments and research to measure and control temperatures.
  • Engine Testing: Measures exhaust gas temperatures and other critical engine parameters.

Features:

  • Thermocouple Type: Typically Type K (Chromel-Alumel), but other types may be available.
  • Temperature Range: -200 to 260°C (-328 to 500°F) - This is based on common Type K thermocouples. Verify the actual range for this specific model.
  • Probe Sheath Material: Stainless steel for corrosion resistance and durability.
  • Probe Length: 50 inches
  • Probe Diameter: Varies depending on the specific model.
  • Connector Type: Standard thermocouple connector for easy connection to measuring instruments.

Benefits:

  • Accurate Temperature Measurement: Provides reliable temperature readings for process control and monitoring.
  • Durable Construction: Stainless steel sheath ensures long life in harsh environments.
  • Wide Temperature Range: Suitable for a variety of applications with varying temperature requirements.
  • Easy to Use: Standard connector allows for quick and easy connection to measuring instruments.
  • Versatile Applications: Can be used in a wide range of industrial and laboratory settings.

Additional Details:

The TL-S-260-50 thermocouple probe is designed for immersion applications. The stainless steel sheath protects the thermocouple wires from corrosion and physical damage. The probe is often used with a temperature controller or data logger to monitor and record temperature data. Regular calibration is recommended to maintain accuracy. It is important to verify the specific thermocouple type (e.g., Type K, Type J, Type T) and temperature range for your particular application. The sensor measures temperature based on the Seebeck effect.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess