EN
  • EN
  • DE

TL-S-300-1200

Part No TL-S-300-1200
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Non-reversible Labels, Single Dot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009130-TL-S-300-1200
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL-S-300-1200 CAD Model

Description

The TL-S-300-1200 is a high-temperature tubular furnace manufactured by Omega Engineering. This furnace is designed for applications requiring precise temperature control and uniformity at elevated temperatures. It is commonly used in laboratory and industrial settings for heat treatment, materials testing, and other high-temperature processes.

Applications:

  • Heat Treatment: Used for annealing, tempering, and hardening of metals and other materials.
  • Materials Testing: Employed in testing the properties of materials at high temperatures.
  • Sintering: Utilized for sintering ceramic and metal powders.
  • Crystal Growth: Used in the growth of crystals for various applications.
  • Chemical Vapor Deposition (CVD): Employed in CVD processes for thin film deposition.
  • Research and Development: Used in research laboratories for various high-temperature experiments.

Features:

  • High-Temperature Operation: Designed for operation at temperatures up to 1200°C (2192°F).
  • Precise Temperature Control: Provides accurate and stable temperature control.
  • Uniform Temperature Distribution: Ensures uniform temperature distribution throughout the heating zone.
  • Tubular Design: Tubular heating chamber for easy loading and unloading of samples.
  • Digital Temperature Controller: Equipped with a digital temperature controller for easy programming and monitoring.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage to the furnace.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.

Benefits:

  • Precise Temperature Control: Ensures accurate and repeatable results.
  • Uniform Heating: Provides consistent heating throughout the sample.
  • Safe Operation: Over-temperature protection prevents damage and ensures safe operation.
  • Easy to Use: Digital temperature controller simplifies programming and monitoring.
  • Versatile Applications: Suitable for a wide range of high-temperature applications.

The TL-S-300-1200 tubular furnace features a heating chamber constructed from high-temperature ceramic materials. The heating elements are typically made of resistance wire or silicon carbide. The furnace is insulated with high-quality insulation materials to minimize heat loss and maintain temperature uniformity. The digital temperature controller allows for precise programming of temperature profiles and monitoring of the furnace temperature. The over-temperature protection system is a crucial safety feature that prevents the furnace from overheating and potentially damaging the heating elements or the samples being processed. The furnace is designed for long-lasting performance and reliable operation in demanding environments. It's inner diameter is 3 inches and the heated length is 12 inches.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess