EN
  • EN
  • DE

TYSC-932532-100

Part No TYSC-932532-100
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Flow Accessories: Tubing RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991132-TYSC-932532-100
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TYSC-932532-100 CAD Model

Description

The TYSC-932532-100 is a specialized sensor, manufactured by Omega Engineering, primarily designed for temperature sensing applications. It is a crucial component in systems requiring precise and reliable temperature measurements across various industrial and research environments. Its robust design ensures consistent performance even under demanding conditions.

Applications:

  • Industrial Process Control: Used to monitor and control temperature in manufacturing processes, ensuring product quality and efficiency.
  • HVAC Systems: Implemented in heating, ventilation, and air conditioning systems for accurate temperature regulation.
  • Environmental Monitoring: Deployed in environmental monitoring stations to measure ambient temperatures.
  • Research and Development: Utilized in laboratory settings for precise temperature control and data acquisition in experiments.
  • Medical Equipment: Integrated into medical devices requiring accurate temperature monitoring for patient safety and diagnostic purposes.

Features:

  • High Accuracy: Provides precise temperature readings for critical applications.
  • Wide Temperature Range: Operates effectively across a broad spectrum of temperatures, accommodating diverse environmental conditions.
  • Robust Construction: Built to withstand harsh industrial environments, ensuring long-term reliability.
  • Fast Response Time: Delivers quick and accurate temperature updates, enabling real-time control.
  • Stable Performance: Maintains consistent accuracy and reliability over extended periods of use.

Benefits:

  • Improved Process Efficiency: Accurate temperature control leads to optimized manufacturing processes and reduced waste.
  • Enhanced Product Quality: Precise temperature monitoring ensures consistent product characteristics and compliance with standards.
  • Reduced Energy Consumption: Optimized HVAC systems through accurate temperature regulation minimize energy usage.
  • Safer Operations: Reliable temperature monitoring in medical equipment ensures patient safety and accurate diagnoses.
  • Cost Savings: Long-term reliability and accuracy reduce maintenance costs and downtime.

Additional Details:

This sensor typically utilizes a highly stable thermistor or RTD (Resistance Temperature Detector) element. The specific resistance curve and accuracy specifications vary depending on the exact model and calibration. The sensor housing is often constructed from stainless steel or other corrosion-resistant materials to ensure durability. Detailed specifications, including temperature range, accuracy, and response time, are available in the product datasheet from Omega Engineering.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess