EN
  • EN
  • DE

3Z4S-LE VS-MCL100-FNO80/M42-10

Part No 3Z4S-LE VS-MCL100-FNO80/M42-10
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS TELEPHOTO M42-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Telephoto
Focal Length 100.0mm
Compatible Sensor Size (Max) 1.8"
Working Distance 408.5 ~ 2050.2mm
Depth Of Field 9.2 ~ 269.0mm
Filter Size M46 x P0.75
Diameter 52.0mm Dia
Length 110.0 ~ 135.0mm
Mounting Type M42-Mount
Operating Temperature -5°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE VS-MCL100-FNO80/M42-10 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
12MM HI-RES LEN 5MP ROLLSHTTER
Need more? Email Us
Omron
1/2 100M C-MOUNT LENS
Need more? Email Us
Omron
LENS TELEPHOTO C-MOUNT
Need more? Email Us
Omron
LENS WIDE ANGLE F1.4 C-MOUNT
Need more? Email Us
Omron
DISTORTIONLESS MACRO LNS12.5MM
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
LENS STANDARD C-MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess