EN
  • EN
  • DE

D3V-112M-3C25

Part No D3V-112M-3C25
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Basic / Snap Action Switches Detection Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038491-D3V-112M-3C25
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3V-112M-3C25 CAD Model

Description

The D3V-112M-3C25 is a basic micro switch manufactured by Omron. This switch is designed for reliable and precise detection in a variety of applications. Its compact size and robust construction make it suitable for use in environments where space is limited and durability is important. The '3C25' likely refers to specific actuator or terminal configurations.

Applications

  • Door interlocks: Detecting whether a door or cover is open or closed in appliances and equipment.
  • Vending machines: Sensing the position of parts or the presence of products.
  • Office equipment: Detecting paper jams or component positions in printers and copiers.
  • Gaming machines: Used to detect lever positions, button presses, or other mechanical inputs.
  • Industrial equipment: Limit switches and position sensors in automated machinery.

Features

  • Compact size: Allows for use in space-constrained applications.
  • High reliability: Designed for long-term, consistent performance.
  • Various actuator options: Can be configured with different levers, plungers, or rollers to suit specific application needs.
  • Precise switching: Ensures accurate detection and control.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits

  • Accurate detection: Provides reliable feedback on position or presence.
  • Long service life: Reduces maintenance and replacement costs.
  • Easy integration: Simple to incorporate into existing designs.
  • Versatile applications: Suitable for a wide range of industrial and commercial applications.
  • Consistent performance: Delivers reliable switching over time.

Additional Details

The D3V-112M-3C25 is typically mounted using screws or adhesive. It is important to ensure proper alignment and secure mounting to prevent damage and ensure reliable operation. The switch is generally connected to a control circuit using wires or connectors. The specific electrical ratings and operating characteristics can be found in the official Omron datasheet for this part number. Always consult the datasheet for detailed specifications and application guidelines. Ensuring proper wiring and protection against excessive voltage or current will ensure optimal performance and longevity. The specific actuator type of the 3C25 version will determine the required actuation force and travel distance for reliable switching.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess