EN
  • EN
  • DE

E8Y-A5C-F03V

Part No E8Y-A5C-F03V
Manufacturer Omron
Catalog Flow Sensors
Description SENSOR PRESSURE FLOW 1/8NPT NPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Range 0.068 ~ 0.68 GPM (0.3 ~ 3 LPM)
Flow Sensor Type Gas
Voltage - Input 12V ~ 24V
Port Size Female, 1/8", 0.125" (3.175mm) NPT
Material - Body PBT Plastic
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E8Y-A5C-F03V CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $88.1119
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $76.2405
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 200 SCCM
Lowest to $123.1344
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Honeywell
SENSOR AIRFLOW AMP 30 SCCM / Air Flow Sensor 30.0sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess