EN
  • EN
  • DE

F0312FRAMEFORFIXATION

Part No F0312FRAMEFORFIXATION
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059817-F0312FRAMEFORFIXATION
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0312FRAMEFORFIXATION CAD Model

Description

The Omron F0312FRAMEFORFIXATION is a specialized frame designed for securely mounting and fixing various components within industrial automation systems. This frame ensures stability and precise positioning, which is crucial for the accurate operation of sensors, actuators, and other control devices.

Applications:

  • Robotics and automated assembly lines
  • Industrial sensor mounting
  • Machine vision systems
  • Custom automation projects requiring secure component placement
  • Laboratory and testing equipment

Features

  • Robust Construction: Made from durable materials to withstand industrial environments.
  • Precise Dimensions: Engineered for accurate alignment and stable mounting.
  • Versatile Compatibility: Designed to accommodate a range of Omron and other standard components.
  • Easy Installation: Facilitates quick and straightforward mounting procedures.
  • Corrosion Resistance: Finished with a protective coating to prevent corrosion.

Benefits

  • Enhanced System Stability: Provides a secure and stable platform for mounted components, reducing vibrations and ensuring consistent performance.
  • Improved Accuracy: Enables precise positioning of sensors and actuators, leading to more accurate and reliable system operation.
  • Reduced Downtime: Simplifies installation and maintenance, minimizing downtime and increasing overall productivity.
  • Long-Term Reliability: Durable construction ensures long-term performance and reduces the need for frequent replacements.
  • Cost-Effective Solution: Offers a cost-effective way to enhance the performance and reliability of industrial automation systems.

Additional Details:

The F0312FRAMEFORFIXATION is typically constructed from high-strength aluminum or steel. It features precisely drilled and tapped holes to accommodate various mounting screws and bolts. The frame's design allows for easy access to mounted components for maintenance and adjustments. Its dimensions are carefully calibrated to ensure compatibility with standard industrial mounting systems.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess