EN
  • EN
  • DE

G3NB-205B-1 DC5-24

Part No G3NB-205B-1 DC5-24
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Solid state relay (SSR), input 5-24VDC, output load 5A/24-220VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060174-G3NB-205B-1 DC5-24
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3NB-205B-1 DC5-24 CAD Model

Description

The Omron G3NB-205B-1 DC5-24 is a solid-state relay (SSR) designed for reliable and efficient switching of AC loads. This relay is particularly well-suited for applications requiring high switching speeds, long operational life, and minimal electrical noise.

Applications

  • Industrial Heating Systems: Used for precise temperature control in industrial furnaces, ovens, and heating elements.
  • Lighting Control: Employed in commercial and industrial lighting systems for switching lights on/off and dimming applications.
  • Motor Control: Utilized in motor control circuits for starting, stopping, and reversing motors, especially in applications requiring frequent switching.
  • Solenoid Control: Used to control solenoids in automated machinery and equipment.
  • Temperature Controllers: Integrated into temperature control devices for accurate and responsive switching of heating or cooling elements.

Features

  • Solid-State Design: Utilizes semiconductor technology for switching, eliminating mechanical contacts and moving parts.
  • High Switching Speed: Offers very fast switching speeds compared to electromechanical relays.
  • Long Operational Life: Provides a significantly longer service life compared to traditional relays due to the absence of mechanical wear.
  • Low Electromagnetic Interference (EMI): Generates minimal electrical noise during switching, reducing interference with nearby electronic equipment.
  • DC5-24 Control Voltage: Compatible with a broad range of control voltages, typically between 5VDC and 24VDC.
  • Zero Cross Switching: Switches the AC load when the voltage crosses zero, minimizing inrush current and reducing electrical stress on the load.

Benefits

  • Increased Reliability: Solid-state design enhances reliability and reduces maintenance requirements.
  • Extended Service Life: Longer operational life minimizes the need for frequent replacements.
  • Reduced Electrical Noise: Minimizes interference with sensitive electronic equipment.
  • Precise Control: Enables accurate and responsive control of AC loads.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The G3NB-205B-1 DC5-24 solid-state relay is engineered to provide reliable and efficient switching for AC loads. Its zero-cross switching feature helps to reduce inrush current, protecting both the relay and the connected load. The absence of mechanical contacts makes it ideal for applications requiring frequent and rapid switching. The DC5-24 control voltage compatibility allows for seamless integration with various control systems.

For detailed technical specifications, including load voltage and current ratings, control voltage range, and operating temperature parameters, refer to the official Omron product datasheet for the G3NB-205B-1 DC5-24. The datasheet provides essential information for proper installation and use.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess