EN
  • EN
  • DE

G5LE-14-DC12V

Part No G5LE-14-DC12V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823795-G5LE-14-DC12V
Ultra Librarian 3D Model Ultra Librarian G5LE-14-DC12V CAD Model

Description

The Omron G5LE-14-DC12V is a single-pole, 10A power PCB relay designed for a wide range of applications requiring reliable switching. It is known for its compact size, high switching capacity, and long lifespan, making it a suitable choice for various industrial and consumer electronics applications. This relay is a through-hole component designed for easy installation on printed circuit boards.

Applications:

  • Home appliances: Used in refrigerators, washing machines, air conditioners, and microwave ovens for controlling power to various components.
  • Industrial control equipment: Employed in programmable logic controllers (PLCs), temperature controllers, and other industrial automation systems for switching circuits.
  • Office automation equipment: Found in printers, copiers, and fax machines for controlling power and signal switching.
  • Power supplies: Used in both linear and switching power supplies for providing reliable switching functionality.
  • Security systems: Integrated into alarm systems, access control systems, and other security devices for switching power to different components.

Features:

  • High switching capacity: Capable of switching up to 10A at 250VAC or 30VDC.
  • Compact size: Small footprint allows for high-density mounting on PCBs.
  • High insulation resistance: Provides excellent electrical isolation between the coil and contacts.
  • Long life: Expected mechanical life of millions of operations.
  • DC coil: Operates on a 12VDC coil voltage.
  • Through-hole mounting: Designed for easy PCB assembly.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Reliable switching: Ensures consistent and dependable switching performance.
  • Space-saving design: Compact size allows for efficient use of PCB space.
  • Easy integration: Through-hole mounting simplifies the assembly process.
  • Wide range of applications: Suitable for diverse applications due to its versatile specifications.
  • Long service life: Reduces the need for frequent replacements.

Additional Details:

The G5LE-14-DC12V features a coil resistance that ensures efficient operation with a 12VDC power supply. The relay's contact material is designed to minimize contact resistance and ensure reliable switching. It is housed in a robust package that protects the internal components from environmental factors. The relay is designed to operate within a specified temperature range, ensuring consistent performance in various operating conditions.

Specifications:

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 10A at 250VAC / 30VDC
  • Coil Voltage: 12VDC
  • Mounting Type: Through Hole
  • Termination Style: Solder Pin
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess