EN
  • EN
  • DE

G6KU-2F-Y 12VDC

Part No G6KU-2F-Y 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.315 kΩ
Contact Resistance 100 mΩ
RoHS Compliant
Win Source Part Number 1060338-G6KU-2F-Y 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2F-Y 12VDC CAD Model

Description

The G6KU-2F-Y 12VDC is a high-frequency signal relay manufactured by Omron. It is designed for switching high-frequency signals in communication equipment, broadcasting systems, and other applications requiring minimal signal distortion. This relay features a compact design, low insertion loss, and high isolation.

Applications

  • Communication Equipment: Switching high-frequency signals in wireless communication systems.
  • Broadcasting Systems: Signal routing in radio and television broadcast equipment.
  • Test and Measurement Instruments: Signal switching in high-frequency test equipment.
  • Satellite Communication Systems: Signal routing in satellite receivers and transmitters.
  • Radar Systems: Signal switching in radar equipment.

Features

  • High-Frequency Performance: Designed for switching signals with minimal distortion at high frequencies.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Prevents signal leakage between channels.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Maintained Signal Integrity: Ensures clear and reliable signal transmission at high frequencies.
  • Improved System Performance: Minimizes signal loss and interference, leading to improved system performance.
  • Space-Saving Design: Compact size enables high-density board layouts.
  • Reliable Switching: Provides consistent and dependable performance in high-frequency applications.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency signal switching.

Additional Details

The G6KU-2F-Y 12VDC has a 12VDC coil voltage. It is a 2-pole relay. Refer to the manufacturer's datasheet for detailed specifications, including insertion loss, isolation, contact ratings, and operating temperature range. This relay is designed for surface mount assembly. Proper PCB layout and impedance matching techniques are essential for optimal high-frequency performance.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1793 $117.9300
155+ $1.1423 $177.0565
210+ $1.1053 $232.1130
275+ $1.0684 $293.8100
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess