EN
  • EN
  • DE

G6S-2-3VDC

Part No G6S-2-3VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060359-G6S-2-3VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6S-2-3VDC CAD Model

Description

The Omron G6S-2-3VDC is a compact and highly sensitive signal relay designed for a wide range of applications. It's part of Omron's G6S series, known for its small size and low power consumption. This particular model operates with a 3VDC coil voltage.

Applications:

  • Telecommunications Equipment: Used in line cards and switching systems.
  • Security Systems: Employed in alarm systems and access control devices.
  • Medical Equipment: Found in diagnostic and monitoring devices where low power consumption is critical.
  • Measurement Equipment: Utilized in instruments and meters for signal switching.
  • Office Automation Equipment: Integrated in printers, copiers, and fax machines.

Features:

  • Compact Size: Space-saving design allows for high-density mounting.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • High Sensitivity: Operates with low coil power, ideal for battery-powered applications.
  • High Dielectric Strength: Provides reliable insulation between coil and contacts.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • DPDT Contact Form: Offers two sets of contacts for versatile switching options.

Benefits:

  • Reduced Board Space: Compact design enables smaller and more efficient circuit boards.
  • Energy Efficiency: Low power consumption leads to lower operating costs and extended battery life in portable devices.
  • Reliable Switching: High dielectric strength ensures safe and dependable operation.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process.
  • Versatile Application: DPDT contact form allows for flexible circuit design and control.
  • Long Life Expectancy: Designed for extended operational life, reducing maintenance costs.

Additional Details:

The G6S-2-3VDC features a DPDT (Double Pole Double Throw) contact configuration, allowing it to switch two separate circuits. It has a coil resistance of approximately 45 ohms. The relay is designed to operate in a wide temperature range, typically from -40°C to +85°C. Its compact dimensions make it suitable for use in densely populated circuit boards where space is at a premium. The gold-plated contacts ensure reliable switching performance and resistance to corrosion.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8212 $53.3780
150+ $0.6739 $101.0850
230+ $0.6528 $150.1440
320+ $0.6317 $202.1440
410+ $0.6107 $250.3870
550+ $0.5475 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,788 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess