EN
  • EN
  • DE

G6S-2F-TR(3VDC)

Part No G6S-2F-TR(3VDC)
Manufacturer Omron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 714272-G6S-2F-TR(3VDC)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6S-2F-TR(3VDC) CAD Model

Description

The G6S-2F-TR(3VDC) is a miniature signal relay produced by Omron. It's designed for low-signal switching applications and operates with a 3VDC coil voltage. The TR likely signifies tape and reel packaging. These relays are well-suited for high-density PCB applications.

Applications

  • Communication equipment (e.g., telephones, modems)
  • Audio and video equipment
  • Computer peripherals
  • Security systems
  • Portable electronic devices

Features

  • Ultra-miniature size
  • High sensitivity
  • Low power consumption
  • Surface mountable (SMD)
  • High dielectric strength

Benefits

  • Enables compact product designs
  • Reduces drive current requirements
  • Extends battery life in portable devices
  • Facilitates automated assembly
  • Provides reliable isolation between circuits

Additional Details

The key specifications for this relay include contact rating (voltage and current), coil resistance, operate and release time, isolation voltage, and dimensions. The '2F' indicates a specific contact form (likely double pole, double throw - DPDT). The 'TR' designation confirms tape and reel packaging for automated assembly. Datasheets from Omron are essential to determine precise parameters. This description relies on typical G6S relay characteristics. Without access to the specific Omron datasheet, definitive specifications cannot be provided. Consult the official Omron documentation for detailed information.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
ON Semiconductor
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,697 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess