EN
  • EN
  • DE

H5CX-AS-N AC100-240

Part No H5CX-AS-N AC100-240
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 9999HR PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type Panel Mount
Relay Type Solid State Relay
Function Programmable (Multi-Function)
Circuit SPDT (1 Form C)
Delay Time 0.001 Sec ~ 9999 Hrs
Contact Rating @ Voltage 5A @ 250VAC
Voltage - Supply 100 ~ 240VAC
Termination Style Screw Terminal
Timing Adjustment Method Up/Down Digit Keys
Timing Initiate Method Input Voltage, Trigger Signal
Qualification -;5;9;7;10;8;3;4;2;1;2272;1920;2728;4821;3689;600477;2649;1864;2080;206;966;4047;2066;1885;4312;5055;18;2561;2617;602345;1849;314;236;255;1110;601964;277;3307;68;4008;1597;4106;172;3473;844;17;41;3483;602408;2946;281;818;0;1911;38555;93480;93481;93482;20573;14428;7898;93483;116095;93484;116477;93485;116478;93486;116479;93487;116480;93496;93497;73617;93498;116481;93499;52291;6574;11330;2159;93488;93489;93439;93490;93491;93440;93502;93492;4656;122088;128455;97674;97673;96506;16679;2160;63878;63879;120999;63880;121031;45423;47710;14833;5862;11329;96507;116482;6294;121032;121034;121035;121036;121037;97676;121038;97677;922;10867;13973;29269;16746;16430;13976;27508;13982;13980;27260;27261;26237;128583;83597;83596;122778;104330;63416;58765;61298;59982;82604;82605;16134;91018;15375;82603;8566;82606;91194;82607;68934;68935;68936;68937;68932;68933;4641;42604;90;467;3421;1433;2002;11392;20587;11395;44504;11397;5135;5137;49171;1484;3586;1401;59824;59825;85076;85077;85078;85079;65448;65520;65524;65527;65528;38274;38275;7291;65529;59826;85080;65449;29842;11310;61300;61301;131241;131240;15870;13030;2215;65451;31620;37531;37533;37534;37535;61925;79088;66538;66539;15534;85081;27271;27274;111454;42606;116106;85146;128603;60;65530;59827;65531;13031;61311;85082;61312;85083;61313;18570;61314;49846;63091;25616;119688;119689;119690;119691;63090;11406;29290;20516;29291;29292;29293;29294;11413;11410;11411;24960;11412;11415;11416;11417;29304;29305;29298;32518;32519;32520;32516;32517;36910;12993;29300;12994;29301;29302;29303;53644;23508;12996;12998;12997;11325;11323;75924;13335;13334;13323;29322;20517;20518;13332;20520;65625;104124;61304;61305;61306;61307;61308;85084;61309;85085;61310;68492;38348;38347;85086;61319;60007;61320;61321;61322;61323;61324;61325;61326;61327;61328;61329;85087;61331;85088;85089;61330;61332;124612;82598;82600;82601;82599;20565;36911;13331;43774;29330;52487;11332;36974;53610;53611;11333;11334;1550;11335;36975;11336;37528;36976;14189;11331;11337;29268;37530;36973;37529;11347;68924;68925;11348;68926;11345;11349;61335;61336;79967;68927;11346;26288;11350;29278;68928;65626;65452;65634;65453;65454;22726;68929;68351;65635;11352;68930;31033;20429;31035;85441;83590;43777;128678;128679;43775;43776;21816;65628;65455;1235;61337;20805;853;11351;68931;29280;29279;29332;29333;9313;43783;43555;43553;43554;1330;13343;24637;43558;43557;43556;43559;43782;19885;29338;25693;66537;75257;21986;46268;33641;3226;39;29339;106851;104145;109859;104280;38226;33566;11407;6801;59252;16309;61347;203;11343;61348;11339;114235;59435;116496;4393;116497;29271;29272;81817;81818;79130;61349;85090;83589;10888;44992;93493;13821;70815;116668;18835;85091;85092;85093;116498;10890;61350;61351;61352;21647;61353;13371;85094;85095;54100;61366;61354;61355;61339;85096;85097;61340;61341;81819;86198;33600;38430;21487;61342;85098;85099;61343;81820;29273;85100;11344;10602;11340;11338;60275;61344;29274;61934;1325;81821;74674;66536;61345;26684;31066;61346;5040;28437;21153;61356;61357;85101;43183;50404;85102;85103;66540;61358;61359;61360;18172;15849;85104;82602;11342;36788;29276;93494;93495;26289;11341;29277;29275;100779;90841;128796;11409;11408;128797;75256;128799;102505;97675;62;61;3;804;1;17;0;2;7;1;1;329230;329240;459388;339014;339044;349292;383652;404818;411897;1;374670;405203;412182;1;837600;359756;359757;374659;381655;381656;738622;381995;382002;390146;395836;395838;408038;202417;202526;228181;1;340465;340503;340510;405969;405970;459377;406590;406607;406608;406609;406610;765014;696010;674417;696017;661825;828194;674416;793633;510476;576099;510472;576058;3955;3956;3957;3958;837598;4579
Ultra Librarian 3D Model Ultra Librarian H5CX-AS-N AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

NTE
RELAY TIME DELAY 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) Delay 10A @ 120VAC/30VDC
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC CHASSIS / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 10 Sec Delay Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC / One Shot Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 3A 250V / Off-Delay, On-Delay Time Delay Relay 4PDT (4 Form C) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 2SEC CHASSIS MT / On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 2 Sec Delay Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DEL 102.3SEC 10A 120V / Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
Time Delay Relay 12VDC 7A SPDT (( 36mm 36mm 67.7mm)) Plug-In
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess