EN
  • EN
  • DE

H8PS-8B

Part No H8PS-8B
Manufacturer Omron
Catalog Cam Positioners
Description CAM POSITIONER 8 NPN OUT PANEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Number of Outputs 8 Cam, 1 RUN, 1 Pulse
Output Configuration NPN Transistor
Voltage - Supply 24VDC
Display Type LCD, 7 Segment
Power (Watts) 4.5W @ 26.4VDC
Mounting Type Panel Mount
Ultra Librarian 3D Model Ultra Librarian H8PS-8B CAD Model

Description

NULL

You May Also Be Interested in

Omron
CAM POSITIONER 8 NPN OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 32 PNP OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 32 NPN OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 8 PNP OUT
Need more? Email Us
Omron
CAM POSITIONER 32 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 16 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 32 OUT DIN RAIL
Need more? Email Us
Omron
CAM POSITIONER 32 PNP OUT
Need more? Email Us
Omron
CAM POSITIONER 16 PNP OUT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess