EN
  • EN
  • DE

P6DS-04P

Part No P6DS-04P
Manufacturer Omron
Catalog Relay Sockets
Description CONNECTING SOCKET FOR G6DS / Relay Socket for Electromechanical Relay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G6DS
Type Socket
Number of Positions 4
Mounting Style Through Hole
Termination Style PC Pin
For Use With/Related Products G6DS Series
Win Source Part Number 772847-P6DS-04P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name P6DS
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P6DS-04P CAD Model

Description

The Omron Electronics Inc-EMC Div P6DS-04P is a G6DS series socket component.

  • Positions: 4
  • Termination Style: PC pin
  • Mounting Type: Through-hole
  • Family Name: P6DS
  • ECCN: EAR99
  • Country of Origin: Indonesia
  • Status: Obsolete/end of life
  • Supply and Demand Status: Limited
  • Quantity Per Package: 50

You May Also Be Interested in

Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.1933
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Omron
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $2.3471
TE Connectivity
RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Panasonic
RELAY SOCKET DIN RAIL / Relay Socket DIN Rail
Lowest to $14.4571
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess