EN
  • EN
  • DE

V600-A40 10M

Part No V600-A40 10M
Manufacturer Omron
Catalog RF Accessories
Description 10M EXTENSION CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Accessory Type Extension Cable
Ultra Librarian 3D Model Ultra Librarian V600-A40 10M CAD Model

Description

NULL

You May Also Be Interested in

TYCLON
BNC-030IT is an Impedance Converter. Impedance converter from BNC50Ω jack to F75Ω plug. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~1.5GHz、1.25(Max.) at 1.5~3.5GHz. Rated Power is 0.5W
Need more? Email Us
TYCLON
an N Coaxial Surge Arresters.
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 DS,
Need more? Email Us
MBC
TE Connectivity
ACCY MOB-BASE CONVERTER VHF/UHF
Need more? Email Us
Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
Honeywell
WIRELESS ACCESS WIRELESS ANT
Need more? Email Us
TYCLON
50 Ohm N Plug to 75 Ohm Jack an Impedance Converter. Impedance converter for N50Ω plug to N75Ω jack. It features a operates up to 3GHz, and an excellent V.S.W.R 1.2(Max.) at DC~3GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
75 Ohm BNC Plug to 50 Ohm Jack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess