EN
  • EN
  • DE

XF2L06351A

Part No XF2L06351A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Liquid Crystal Polymer, Polymer
Contact Location Bottom
Contact Material Copper, Nickel
Contact Plating Gold
Contact Resistance 30 mΩ
Current Rating 500 mA
Depth 3.45 mm
Flammability Rating UL94 V-0
Gender Female
Housing Color Natural
Housing Material Polymer
Lead Free Lead Free
Lead Pitch 500 µm
Length 7.9 mm
Max Current Rating 500 mA
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Max Voltage Rating (DC) 5.05 kV
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Contacts 6
Number of Positions 6
Number of Rows 1
Orientation Right Angle
Pitch 500 µm
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Wire/Cable Type Straight
Win Source Part Number 1143213-XF2L06351A
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF2L06351A CAD Model

Description

The Omron XF2L06351A is a medium-popularity electronic component that is known for its high performance and reliability.

  • Function: This component is used in electronic circuits
  • Design: designed to operate under harsh environmental conditions
  • Testing: It has been tested to ensure that it can withstand extreme temperatures and humidity levels.
  • Type: Female connector
  • Positions: 6
  • Pitch: 500 µm
  • Voltage Rating: 50 V
  • Current Rating: 500 mA
  • Lead-Free: Yes
  • Mount: Surface-mount
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Molex, LLC
52435-3072 Molex FFC & FPC Connectors RA SMT ZIF TOP 30P top contact style datasheet, inventory, & pricing.
Lowest to $0.7277
Molex, LLC
52610-3072 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.9605
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403
Molex, LLC
505110-0692 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 6Ckt datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
52271-1269 Molex FFC & FPC Connectors 1MM RA 12P SMT CONN ZIF AU BTM CON STYLE datasheet, inventory, & pricing.
Lowest to $0.5821
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4662
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
TE Connectivity
CONN FFC RCPT HSG 7POS 2.54MM
Need more? Email Us
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess