EN
  • EN
  • DE

XF2W09151AR100

Part No XF2W09151AR100
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Conn FFC/FPC Connector F 9 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 9
Orientation Horizontal
RoHS Non-Compliant
Win Source Part Number 1000781-XF2W09151AR100
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2W09151AR100 CAD Model

Description

The XF2W-0915-1AR100 is a flexible flat cable (FFC) connector manufactured by Omron. It is designed to provide a reliable and space-saving connection between PCBs and other components using FFCs.

Applications

  • LCD panels
  • Printers
  • Scanners
  • Digital cameras
  • Optical drives
  • Industrial equipment

Features

  • 9 Contacts
  • 1.0 mm Pitch
  • Right Angle Mount
  • Surface Mount Technology (SMT)
  • RoHS Compliant
  • Actuator for secure cable retention

Benefits

  • Compact design saves space on the PCB.
  • Easy and reliable connection with FFC cables.
  • Right-angle orientation facilitates cable routing.
  • Automated assembly with SMT compatibility.
  • Environmentally friendly due to RoHS compliance.
  • Secure cable retention prevents accidental disconnections.

Technical Specifications

  • Number of Contacts: 9
  • Pitch: 1.0 mm
  • Mounting Style: Surface Mount
  • Orientation: Right Angle
  • Voltage Rating: (Consult datasheet for specific voltage rating.)
  • Current Rating: (Consult datasheet for specific current rating.)
  • Operating Temperature: (Consult datasheet for specific range.)
  • Durability: (Consult datasheet for specific mating cycles.)

Refer to the Omron XF2W-0915-1AR100 datasheet for precise dimensions, electrical characteristics, and material information.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess