EN
  • EN
  • DE

XG4A-1073

Part No XG4A-1073
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description MIL Plugs without Lock Levers; straight DIP terminals, 2.54mm Pitch, 10 Contacts, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 3 A
Number of Contacts 10
Pitch 2.54 mm
Voltage Rating (AC) 300 V
Win Source Part Number 1000788-XG4A-1073
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XG4A-1073 CAD Model

Description

The Omron XG4A-1073 is a 10-pin IDC (insulation displacement connector) socket connector designed for use with flat cables. These connectors are commonly used to create reliable and efficient connections in various electronic devices and industrial applications.

Applications

  • Industrial control systems: Used for connecting sensors, actuators, and other devices to control units.
  • Robotics: Provides connections for various robotic components like motors, encoders, and sensors.
  • Automation equipment: Used in programmable logic controllers (PLCs) and other automation devices.
  • Electronic test equipment: Facilitates connections for signal transmission and data acquisition in testing setups.
  • General-purpose electronics: Suitable for a wide range of electronic devices requiring reliable cable connections.

Features

  • IDC Termination: Enables quick and easy cable termination without the need for soldering.
  • 10-Pin Configuration: Designed for connecting 10-conductor flat cables.
  • Socket Connector: Mates with a corresponding header connector to create a secure connection.
  • Durable Construction: Built to withstand repeated mating cycles and harsh environments.
  • Polarization Features: Ensures correct orientation during mating to prevent misconnections.

Benefits

  • Simplified Assembly: IDC termination reduces assembly time and labor costs.
  • Reliable Connection: Provides a secure and stable connection, minimizing signal loss and downtime.
  • Versatile Application: Suitable for a wide range of applications in various industries.
  • Compact Design: Space-saving design allows for use in densely populated electronic assemblies.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The XG4A-1073 connector is typically used with 28 AWG flat cable. It is designed for a specific current and voltage rating, which should be considered when selecting the appropriate connector for a given application. The connector body is usually made of a durable plastic material, providing insulation and protection for the internal contacts. It's RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

The connector features a strain relief mechanism that provides mechanical support to the cable, reducing stress on the termination points and further enhancing the connection's reliability. Its compact design allows for high-density placement on printed circuit boards (PCBs) or within electronic enclosures. Proper installation techniques, including the use of appropriate crimping tools, are crucial to ensure a reliable and long-lasting connection.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess