EN
  • EN
  • DE

1N4006RLG

Part No 1N4006RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Standard Recovery Rectifiers | DIODE GEN PURP 800V 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 800V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number 1N4006
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121713-1N4006RLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4006RLG CAD Model

Description

ON Semiconductor 1N4006RLG Standard Recovery Rectifier Diode

The 1N4006RLG is a highly reliable standard recovery rectifier diode from ON Semiconductor, renowned for its efficiency and performance in a wide range of electronic applications. This rectifier diode is specifically designed to provide robust rectification for currents up to 1 ampere, with a peak reverse voltage capability of 800 volts, making it an excellent choice for high-voltage applications.

Constructed with ON Semiconductor's state-of-the-art manufacturing processes, the 1N4006RLG ensures consistent quality and stability. The device is encapsulated in a durable axial-lead package, which not only offers ease of mounting on printed circuit boards but also provides superior thermal performance and reliability over its operational lifespan.

Key Features:

  • High Current Capability: With a forward current rating of 1A, this diode can handle moderate power requirements efficiently.
  • High Voltage Rating: A peak repetitive reverse voltage (Vrrm) of 800V makes this diode suitable for high-voltage applications.
  • Standard Recovery Time: The diode's standard recovery time is well-suited for applications where speed is not the primary concern, but where reliability and sturdiness are paramount.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during the rectification process, contributing to the overall efficiency of the circuit.
  • Robust Construction: The device's axial-lead package is designed for easy PCB mounting and offers excellent mechanical strength and thermal conductivity.

Applications:

The versatility of the 1N4006RLG rectifier diode makes it suitable for a variety of electronic applications, including:

  • Power supply units
  • Consumer electronics
  • Automotive circuits
  • Telecommunication systems
  • Industrial equipment

With its combination of high voltage capability, ample current rating, and reliable performance, the ON Semiconductor 1N4006RLG is a go-to component for designers and engineers looking to create robust and efficient electronic systems. Whether it's for rectification, freewheeling, or polarity protection, the 1N4006RLG offers a compact and practical solution that upholds the quality standards of ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess