EN
  • EN
  • DE

1N4745A

Part No 1N4745A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Voltage regulator diodes | DIODE ZENER 16V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 16 Ohms
Current - Reverse Leakage at Vr 5μA at 12.2V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4745
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121811-1N4745A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4745A CAD Model

Description

The 1N4745A is a robust Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular component is highly sought after for its reliability and efficiency in voltage regulation applications. The 1N4745A offers a Zener voltage of 16 volts, making it suitable for a variety of electronic circuits that require precise voltage control.

Key Features

  • Zener Voltage: The 1N4745A provides a nominal Zener voltage of 16V, which is ideal for stabilizing voltage in a circuit and providing a reference voltage.
  • Power Dissipation: With a power dissipation rating of 1 watt, this Zener diode can handle significant amounts of power, making it suitable for a wide range of applications.
  • Standard Tolerance: The diode comes with a standard tolerance of ±5% on its nominal Zener voltage, ensuring precise operation within a specified range.
  • Thermal Stability: ON Semiconductor's design ensures excellent thermal stability, allowing the 1N4745A to operate effectively over a broad temperature range.
  • Package: It is available in a DO-41 package, which is known for its durability and ease of mounting on printed circuit boards (PCBs).

Applications

The 1N4745A is utilized in a diverse array of applications due to its ability to provide a stable reference voltage. These applications include:

  • Voltage regulation modules
  • Surge protection circuits
  • Switching power supplies
  • Other types of electronic protection and management circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N4745A is no exception. This Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. Its reliability is further backed by ON Semiconductor's reputation in the industry as a provider of robust and dependable electronic components.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0257 $50.1150
4,740+ $0.0211 $100.0140
7,320+ $0.0205 $150.0600
10,105+ $0.0198 $200.0790
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,040 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess