EN
  • EN
  • DE
  • IT

1N5336BRLG

Part No 1N5336BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002241-1N5336BRLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5336BRLG CAD Model

Description

ON Semiconductor 1N5336BRLG Zener Diode

The 1N5336BRLG from ON Semiconductor is a robust and reliable Zener diode, designed to offer a superior voltage regulation solution in a wide array of electronic applications. This device is part of a comprehensive line of Zener diodes that are known for their high quality, efficiency, and stability. Its primary function is to maintain a stable voltage level by allowing current to flow in the reverse direction when a specific voltage threshold is reached.

With a Zener voltage of 4.7V, the 1N5336BRLG ensures precision voltage regulation for circuits requiring a specific operating voltage. It is capable of dissipating up to 5W of power, which makes it suitable for higher power applications. Its robust design allows it to withstand significant voltage fluctuations, ensuring that sensitive electronic components are protected from overvoltage transients.

The device comes in an axial-lead, through-hole package, which is widely preferred for its ease of mounting and soldering onto printed circuit boards. The 1N5336BRLG is also characterized by its low dynamic impedance and fast response time, which are critical parameters for efficient voltage clamping and protection purposes.

ON Semiconductor has designed the 1N5336BRLG with longevity in mind, featuring a glass passivated junction that provides a reliable barrier against moisture and other environmental contaminants. This ensures a long operational life and stable performance over time. Moreover, the device is RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet current international standards.

Whether it's used in power supply circuits, voltage reference applications, or as a surge protector, the 1N5336BRLG Zener diode is an excellent choice for designers and engineers seeking a combination of performance, reliability, and value. Its technical specifications and consistent quality make it a go-to component in the electronics industry for applications that demand precise voltage regulation.

Overall, the 1N5336BRLG from ON Semiconductor represents a smart investment for any project that requires a high-quality, durable Zener diode with a proven track record of success.

You May Also Be Interested in

NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197
Rohm Semiconductor
DIODE ZENER SMD
Need more? Email Us
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
Taiwan Semiconductor
DO-35, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0468
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 8.2V 500MW MINI MELF
Lowest to $0.0482
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9163 $59.5595
150+ $0.7519 $112.7850
235+ $0.7283 $171.1505
320+ $0.7049 $225.5680
415+ $0.6814 $282.7810
555+ $0.6108 $338.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,877 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess