EN
  • EN
  • DE

1N5338BRLG

Part No 1N5338BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.1V 5% 1.5Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 5.1V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 1.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002243-1N5338BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 1N5338B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5338BRLG CAD Model

Description

ON Semiconductor 1N5338BRLG Zener Diode

The 1N5338BRLG from ON Semiconductor is a robust and precise voltage regulator designed for a variety of electronic applications. This Zener diode is a popular choice among professionals and hobbyists alike for its reliability and performance in voltage regulation and surge protection circuits.

Key Features

  • Nominal Zener Voltage: It offers a nominal Zener voltage of 5.1V, making it suitable for a wide range of low-voltage applications.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can handle significant power levels, ensuring stability in your circuit.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for your designs.
  • Package: It comes in an axial-lead, through-hole package, which is easy to mount on printed circuit boards and is compatible with various soldering processes.
  • Thermal Resistance: The device features a low thermal resistance, allowing for efficient heat dissipation during operation.
  • Operating Temperature: The 1N5338BRLG can operate over a wide temperature range from -65°C to +200°C, ensuring reliability in harsh conditions.

Applications

The 1N5338BRLG is versatile and can be used in several applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage stabilization in consumer electronics
  • Automotive and industrial electronics
  • Telecommunication systems

Quality and Compliance

ON Semiconductor is committed to delivering high-quality components. The 1N5338BRLG is manufactured to meet stringent industry standards, ensuring both reliability and compliance with environmental regulations. It is lead-free and RoHS compliant, making it a suitable choice for eco-friendly and lead-free manufacturing processes.

In summary, the 1N5338BRLG Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution. Its combination of power handling, precision, and durability, along with ON Semiconductor's reputation for quality, makes it a valuable component in any electronic system requiring stable voltage levels.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3801 $51.3135
325+ $0.3119 $101.3675
500+ $0.3022 $151.1000
685+ $0.2924 $200.2940
885+ $0.2827 $250.1895
1,185+ $0.2534 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,315 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess