EN
  • EN
  • DE

SN74BCT241DWRE4

Part No SN74BCT241DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259650-SN74BCT241DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT241DWRE4 CAD Model

Description

The SN74BCT241DWRE4 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver reliable and efficient operation in a wide range of digital applications. This integrated circuit falls under the category of logic devices and is specifically crafted to drive bus lines or buffer memory address registers.

Key Features

  • Octal Bus Interface: With eight individual buffer/line drivers, the SN74BCT241DWRE4 can interface with eight bus lines simultaneously, providing high-speed operation and improved data throughput.
  • Bi-Directional Operation: Each buffer can transmit data in either direction, offering versatile connectivity options and simplifying board layout.
  • 3-State Outputs: The device features 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple drivers can share the same lines without interference.
  • Advanced Technology: Manufactured with Texas Instruments' BiCMOS technology, the SN74BCT241DWRE4 delivers the speed of CMOS with the low power dissipation of bipolar transistors, ensuring efficient operation.

Applications

The SN74BCT241DWRE4 is ideal for a variety of applications that require high-speed data transfer and buffering, such as:

  • Memory address drivers
  • Bus-oriented systems
  • Data communication systems
  • Computer motherboards
  • Peripheral devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT241DWRE4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. The device is available in a wide-body SOIC package, making it suitable for surface-mount technology (SMT) and offering robustness for industrial-grade applications.

Environmental Compliance

The SN74BCT241DWRE4 complies with RoHS (Restriction of Hazardous Substances) regulations, which means it is manufactured with a focus on environmental safety and sustainability, reducing the use of hazardous materials in electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0312 $56.2184
16+ $6.5898 $105.4368
24+ $6.3838 $153.2112
33+ $6.1779 $203.8707
42+ $5.9720 $250.8240
57+ $5.3542 $305.1894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,681 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess