EN
  • EN
  • DE

1SMA14CAT3G

Part No 1SMA14CAT3G
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 400 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1122245-1SMA14CAT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA14CAT3G CAD Model

Description

Product Overview: 1SMA14CAT3G - ON Semiconductor

The 1SMA14CAT3G is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the end product.

Key Features

  • Peak Pulse Power Dissipation: The 1SMA14CAT3G offers an impressive peak pulse power dissipation of 400 Watts at 10/1000 µs waveform, which is a standard transient threat profile for electronic devices.
  • Standoff Voltage: It features a standoff voltage of 14V, providing a suitable margin above the normal operating voltage to prevent premature clamping.
  • Clamping Voltage: The device has a low clamping voltage under surge conditions, ensuring that the protected components are not exposed to potentially damaging voltage levels.
  • Uni-directional Functionality: As a uni-directional TVS diode, the 1SMA14CAT3G is optimized for DC applications where the polarity of the transient is known.
  • Compact Package: Encased in a SMA package, this TVS diode is compact and suitable for high-density circuit board designs.
  • Environmental Compliance: The product is compliant with RoHS and is lead-free, making it an environmentally friendly choice for modern electronic applications.

Applications

The 1SMA14CAT3G is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial controls
  • Consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 1SMA14CAT3G TVS diode is manufactured to the highest standards, providing reliable protection against voltage transients. Each device is subjected to rigorous testing and quality control procedures, assuring customers of its performance and durability in the most demanding conditions.

With its combination of high power dissipation, precise clamping voltage, and compact form factor, the 1SMA14CAT3G from ON Semiconductor is an excellent choice for designers looking to enhance the protection of their electronic systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess