The 1SMB5915BT3B from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed to offer excellent voltage regulation with minimal power loss. This component is part of ON Semiconductor's high-quality Zener diode product line, providing a reliable solution for voltage regulation applications.
Key Features
- Voltage Range: This Zener diode offers a 3.3V to 56V range, making it suitable for a wide array of applications requiring different voltage levels.
- Power Dissipation: With a power dissipation of 3 Watts, the 1SMB5915BT3B is capable of handling significant energy, making it ideal for high-power applications.
- High Surge Capability: It can withstand surge currents, ensuring protection against voltage spikes and enhancing the durability of the end product.
- Package: The diode comes in a compact SMB package, which is not only space-efficient but also offers excellent thermal performance.
- Standard Zener Breakdown Voltage Range: The precise breakdown voltage range ensures consistent performance and reliable operation under varying conditions.
Applications
The 1SMB5915BT3B Zener diode is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Computers and peripherals
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 1SMB5915BT3B is no exception. Each diode is built to the highest standards, ensuring that it performs reliably over its intended lifespan. The product is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Conclusion
Whether you're designing a power supply or looking to protect sensitive electronics, the 1SMB5915BT3B from ON Semiconductor offers a compact, efficient, and reliable solution for your voltage regulation needs. Its combination of power, precision, and durability makes it a top choice for engineers and designers across various industries.