EN
  • EN
  • DE

2N3392

Part No 2N3392
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN General Purpose Amplifier | TRANS NPN 25V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 150 at 2mA, 4.5V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3392
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123716-2N3392
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3392 CAD Model

Description

The 2N3392 is a versatile NPN bipolar junction transistor designed for general purpose amplifier applications. Manufactured by ON Semiconductor, a leading innovator in the semiconductor industry, this transistor is known for its reliability and efficiency in a wide range of electronic circuits.

With its capability to handle moderate power levels, the 2N3392 transistor is well-suited for amplification and switching purposes in commercial, industrial, and educational environments. It features a collector-emitter voltage (VCEO) of 25V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 5V, which makes it a good fit for various electronic applications.

The maximum collector current (IC) of 500 mA allows the 2N3392 to drive larger currents than many small-signal transistors, providing the necessary power for a range of uses. The device also boasts a power dissipation of 625 mW, ensuring that it can sustain a significant amount of power without overheating, which is crucial for maintaining the longevity and stability of the device.

ON Semiconductor has designed the 2N3392 with a TO-92 package, which is not only easy to install but also offers a compact footprint on printed circuit boards. This makes it an ideal choice for space-constrained applications. Moreover, the TO-92 package is widely used and recognized in the industry, making it a convenient option for designers and hobbyists alike.

The hFE (DC current gain) of the 2N3392 ranges from 30 to 300, allowing for a broad range of signal amplification capabilities. This flexibility ensures that the transistor can be used in diverse circuit designs without the need for extensive modifications.

In summary, the 2N3392 NPN transistor from ON Semiconductor is a reliable and efficient component that is perfect for general purpose amplification needs. Its robust electrical characteristics and convenient packaging make it a valuable addition to any electronic project or product design.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess